Vishay Intertechnology, Inc. INDUCTOR POWER 2.2UH 6.1A SMD 2.2¦H 6.1A 7A - Ferrite Core ¦20% Unshielded 12 mOhm Max IDC5020ER2R2M

Description
INDUCTOR POWER 2.2UH 6.1A SMD 2.2¦H 6.1A 7A - Ferrite Core ¦20% Unshielded 12 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 2.2UH 6.1A SMD 2.2¦H 6.1A 7A - Ferrite Core ¦20% Unshielded 12 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 2.2UH 6.1A SMD 2.2¦H 6.1A 7A - Ferrite Core ¦20% Unshielded 12 mOhm Max - IDC5020ER2R2M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 6.1A SMD 2.2¦H 6.1A 7A - Ferrite Core ¦20% Unshielded 12 mOhm Max
IDC5020ER2R2M
INDUCTOR POWER 2.2UH 6.1A SMD 2.2¦H 6.1A 7A - Ferrite Core ¦20% Unshielded 12 mOhm Max IDC5020ER2R2M
INDUCTOR POWER 2.2UH 6.1A SMD 2.2¦H 6.1A 7A - Ferrite Core ¦20% Unshielded 12 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 6.1A SMD 2.2¦H 6.1A 7A - Ferrite Core ¦20% Unshielded 12 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC5020ER2R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC5020ER2R2M-ND
Fixed Inductors IDC5020ER2R2M-ND
2.2µH Unshielded Wirewound Inductor 6.1A 12mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 6.1A 12mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC5020ER2R2M IDC5020ER2R2M-ND
Product Name INDUCTOR POWER 2.2UH 6.1A SMD 2.2¦H 6.1A 7A - Ferrite Core ¦20% Unshielded 12 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0120 ohms 0.0120 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-24N 0402CS-24NXJRW , 0402CS-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details