Manufacturer: Vishay
Win Source Part Number: 920862-IDC5020ER101M
Series: IDC-5020
Operating Temperature Range: -40°C ~ 125°C
Features: 100 µH Unshielded Wirewound Inductor 1.3 A 280mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
INDUCTOR POWER 100UH 1.3A SMD 100¦H 1.3A 1.2A - Ferrite Core ¦20% Unshielded 280 mOhm Max - - General Purpose Ferrite 0.510"" L x 0.370"" W x 0.205"" H (12.95mm x 9.40mm x 5.21mm) Surface Mount Tape & Reel (TR)
Inductor Power Unshielded Wirewound 100uH 20% 100KHz Ferrite 1.3A 0.28Ohm DCR T/R Product overview: IDC5020ER101M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDC5020ER101M can be used for catalog matching and distributor lookup.
FIXED IND 100UH 1.3A 280 MOHM
100µH Unshielded Wirewound Inductor 1.3A 280mOhm Max Nonstandard
FIXED IND 100UH 1.3A 280 MOHM
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 920862-IDC5020ER101M | IDC5020ER101M | 71-IDC5020ER101M | 541-IDC5020ER101MDKR-ND |
| Product Name | Fixed Inductors - IDC5020ER101M | INDUCTOR POWER 100UH 1.3A SMD 100¦H 1.3A 1.2A - Ferrite Core ¦20% Unshielded 280 mOhm Max | 100uH 100KHz 1.3A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Wirewound | |||
| Application | General Purpose | |||
| Inductance Range | 100 microH | 100 microH |