Vishay Intertechnology, Inc. INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA 500mA - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER470M

Description
INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA 500mA - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA 500mA - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA 500mA - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER470M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA 500mA - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER470M
INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA 500mA - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER470M
INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA 500mA - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA 500mA - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDC2512ER470M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER470M-ND
Fixed Inductors IDC2512ER470M-ND
47µH Unshielded Wirewound Inductor 500mA 640mOhm Max 2512 (6432 Metric)

47µH Unshielded Wirewound Inductor 500mA 640mOhm Max 2512 (6432 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDC2512ER470M IDC2512ER470M-ND
Product Name INDUCTOR POWER 47UH 0.5A SMD 47¦H 500mA 500mA - Ferrite Core ¦20% Unshielded 640 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.6400 ohms 0.6400 ohms
Rated DC Current 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226471KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-47N 0201HL-47NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details