Vishay Intertechnology, Inc. Fixed Inductors IDC2512ER331M

Description
330µH Unshielded Wirewound Inductor 160mA 3.8Ohm Max 2512 (6432 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 160mA 3.8Ohm Max 2512 (6432 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC2512ER331M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER331M-ND
Fixed Inductors IDC2512ER331M-ND
330µH Unshielded Wirewound Inductor 160mA 3.8Ohm Max 2512 (6432 Metric)

330µH Unshielded Wirewound Inductor 160mA 3.8Ohm Max 2512 (6432 Metric)

Buy Now Datasheet
INDUCTOR POWER 330UH 0.16A SMD 330¦H 160mA 180mA - Ferrite Core ¦20% Unshielded 3.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER331M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 330UH 0.16A SMD 330¦H 160mA 180mA - Ferrite Core ¦20% Unshielded 3.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER331M
INDUCTOR POWER 330UH 0.16A SMD 330¦H 160mA 180mA - Ferrite Core ¦20% Unshielded 3.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER331M
INDUCTOR POWER 330UH 0.16A SMD 330¦H 160mA 180mA - Ferrite Core ¦20% Unshielded 3.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 330UH 0.16A SMD 330¦H 160mA 180mA - Ferrite Core ¦20% Unshielded 3.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC2512ER331M-ND IDC2512ER331M
Product Name Fixed Inductors INDUCTOR POWER 330UH 0.16A SMD 330¦H 160mA 180mA - Ferrite Core ¦20% Unshielded 3.8 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data