Vishay Intertechnology, Inc. Fixed Inductors IDC2512ER2R2M

Description
2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max 2512 (6432 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max 2512 (6432 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC2512ER2R2M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER2R2M-ND
Fixed Inductors IDC2512ER2R2M-ND
2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max 2512 (6432 Metric)

2.2µH Unshielded Wirewound Inductor 2.4A 70mOhm Max 2512 (6432 Metric)

Buy Now Datasheet
INDUCTOR POWER 2.2UH 2.4A SMD 2.2¦H 2.4A 2.3A - Ferrite Core ¦20% Unshielded 70 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER2R2M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 2.4A SMD 2.2¦H 2.4A 2.3A - Ferrite Core ¦20% Unshielded 70 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER2R2M
INDUCTOR POWER 2.2UH 2.4A SMD 2.2¦H 2.4A 2.3A - Ferrite Core ¦20% Unshielded 70 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER2R2M
INDUCTOR POWER 2.2UH 2.4A SMD 2.2¦H 2.4A 2.3A - Ferrite Core ¦20% Unshielded 70 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 2.4A SMD 2.2¦H 2.4A 2.3A - Ferrite Core ¦20% Unshielded 70 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC2512ER2R2M-ND IDC2512ER2R2M
Product Name Fixed Inductors INDUCTOR POWER 2.2UH 2.4A SMD 2.2¦H 2.4A 2.3A - Ferrite Core ¦20% Unshielded 70 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2-2176797-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers