Manufacturer: Vishay
Win Source Part Number: 874286-IDC2512ER1R0M
Series: IDC-2512
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Unshielded Wirewound Inductor 2.9 A 50mOhm Max 2512 (6432 Metric)
Package: 2512 (6432 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
INDUCTOR POWER 1.0UH 2.9A SMD 1¦H 2.9A 2.9A - Ferrite Core ¦20% Unshielded 50 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Inductor Power Unshielded Wirewound 1uH 20% 100KHz Ferrite 2.9A 0.05Ohm DCR T/R Product overview: IDC2512ER1R0M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 100KHz, 2.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 100KHz, 2.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IDC2512ER1R0M can be used for catalog matching and distributor lookup.
1µH Unshielded Wirewound Inductor 2.9A 50mOhm Max 2512 (6432 Metric)
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 874286-IDC2512ER1R0M | IDC2512ER1R0M | 71-IDC2512ER1R0M | IDC2512ER1R0M-ND |
| Product Name | Fixed Inductors - IDC2512ER1R0M | INDUCTOR POWER 1.0UH 2.9A SMD 1¦H 2.9A 2.9A - Ferrite Core ¦20% Unshielded 50 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) | 1uH 100KHz 2.9A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Wirewound | |||
| Application | General Purpose | |||
| Inductance Range | 1 microH | 1 microH |