Vishay Intertechnology, Inc. Fixed Inductors IDC2512ER151M

Description
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max 2512 (6432 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max 2512 (6432 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC2512ER151M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER151M-ND
Fixed Inductors IDC2512ER151M-ND
150µH Unshielded Wirewound Inductor 250mA 2Ohm Max 2512 (6432 Metric)

150µH Unshielded Wirewound Inductor 250mA 2Ohm Max 2512 (6432 Metric)

Buy Now Datasheet
INDUCTOR POWER 150UH 0.25A SMD 150¦H 250mA 270mA - Ferrite Core ¦20% Unshielded 2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER151M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 150UH 0.25A SMD 150¦H 250mA 270mA - Ferrite Core ¦20% Unshielded 2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER151M
INDUCTOR POWER 150UH 0.25A SMD 150¦H 250mA 270mA - Ferrite Core ¦20% Unshielded 2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER151M
INDUCTOR POWER 150UH 0.25A SMD 150¦H 250mA 270mA - Ferrite Core ¦20% Unshielded 2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 150UH 0.25A SMD 150¦H 250mA 270mA - Ferrite Core ¦20% Unshielded 2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC2512ER151M-ND IDC2512ER151M
Product Name Fixed Inductors INDUCTOR POWER 150UH 0.25A SMD 150¦H 250mA 270mA - Ferrite Core ¦20% Unshielded 2 Ohm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details