Vishay Intertechnology, Inc. Fixed Inductors IDC2512ER150M

Description
15µH Unshielded Wirewound Inductor 1.2A 230mOhm Max 2512 (6432 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.2A 230mOhm Max 2512 (6432 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDC2512ER150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDC2512ER150M-ND
Fixed Inductors IDC2512ER150M-ND
15µH Unshielded Wirewound Inductor 1.2A 230mOhm Max 2512 (6432 Metric)

15µH Unshielded Wirewound Inductor 1.2A 230mOhm Max 2512 (6432 Metric)

Buy Now Datasheet
INDUCTOR POWER 15UH 1.2A SMD 15¦H 1.2A 900mA - Ferrite Core ¦20% Unshielded 230 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) - IDC2512ER150M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 15UH 1.2A SMD 15¦H 1.2A 900mA - Ferrite Core ¦20% Unshielded 230 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
IDC2512ER150M
INDUCTOR POWER 15UH 1.2A SMD 15¦H 1.2A 900mA - Ferrite Core ¦20% Unshielded 230 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR) IDC2512ER150M
INDUCTOR POWER 15UH 1.2A SMD 15¦H 1.2A 900mA - Ferrite Core ¦20% Unshielded 230 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 15UH 1.2A SMD 15¦H 1.2A 900mA - Ferrite Core ¦20% Unshielded 230 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDC2512ER150M-ND IDC2512ER150M
Product Name Fixed Inductors INDUCTOR POWER 15UH 1.2A SMD 15¦H 1.2A 900mA - Ferrite Core ¦20% Unshielded 230 mOhm Max - - General Purpose Ferrite 2512 (6432 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD Inductor and Choke - 71-KQ0805TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0120 microH
View Details
2 suppliers
Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers