Vishay Precision Group Product Range Vishay ICTE5-E3/51.

Description
Product Range:TRANSZORB ICTE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:7.5V; Diode Case Style:DO-201AD; No. of Pins:2Pins; Breakdown Voltage Min:6V; Breakdown Voltage Max:6V RoHS Compliant: Yes
Description
Product Range:TRANSZORB ICTE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:7.5V; Diode Case Style:DO-201AD; No. of Pins:2Pins; Breakdown Voltage Min:6V; Breakdown Voltage Max:6V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 15AC3050 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
15AC3050
Product Range Vishay 15AC3050
Product Range:TRANSZORB ICTE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:7.5V; Diode Case Style:DO-201AD; No. of Pins:2Pins; Breakdown Voltage Min:6V; Breakdown Voltage Max:6V RoHS Compliant: Yes

Product Range:TRANSZORB ICTE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:7.5V; Diode Case Style:DO-201AD; No. of Pins:2Pins; Breakdown Voltage Min:6V; Breakdown Voltage Max:6V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC3050
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K50F - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details