Vishay Intertechnology, Inc. Common Mode Chokes ICMS2321ABEH281N10

Description
CM CHOKE 10A 2.24K OHM 1.5KV THT
Request a Quote Datasheet
Description
CM CHOKE 10A 2.24K OHM 1.5KV THT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 541-ICMS2321ABEH281N10-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-ICMS2321ABEH281N10-ND
Common Mode Chokes 541-ICMS2321ABEH281N10-ND
CM CHOKE 10A 2.24K OHM 1.5KV THT

CM CHOKE 10A 2.24K OHM 1.5KV THT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-ICMS2321ABEH281N10-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 400mA Inductor and Choke - 71-0402CS-27NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 2 (+/- %)
View Details