Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988051-ICM2824ER701V
Termination: SMD/SMT
Length: 7 mm
Mounting: SMD (SMT)
Tolerance: 25 %
Impedance: 700 Ω
Test Frequency: 100 MHz
DC Current: 4 A
Height: 4 mm
Width: 6 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 15 mΩ
Case / Package: 2824
Alternative Parts (Cross-Reference): DLW5BTN501SQ2L; SDR1005-3R3ML; SRP1250-4R7M; PM3316-3R3M-RC; DO3316P-332MLD; DO3316P-332MLB;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.2 mm
Max DC Current: 4 A
RoHS: Compliant
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988051-ICM2824ER701V |
| Product Name | OEM Parts - OEM Parts (F - I) - ICM2824ER701V |