Keystone Electronics Corp. Protective Cap for 9 Volt Battery 96

Description
Part Number: 96 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Color: Black Material: Polypropylene Mounting: 9V Snap-On Type: Cover Protects 9 Volt Batteries and battery Packs when not in Use Snaps onto the battery's male/female snap-on connector and minimizes the likelihood of physical damage Prevents unwanted electrical discharge
Request a Quote
Description
Part Number: 96 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Color: Black Material: Polypropylene Mounting: 9V Snap-On Type: Cover Protects 9 Volt Batteries and battery Packs when not in Use Snaps onto the battery's male/female snap-on connector and minimizes the likelihood of physical damage Prevents unwanted electrical discharge
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 96 is a protective battery cap designed to snap onto 9 Volt battery contacts, preventing shorting, dust, and contamination when the battery is not in use. It is made from impact-resistant black polypropylene and fits securely over the battery terminals. The cap measures 1.181 inches (30.0 mm) in length and 0.787 inches (20.0 mm) in width, with a clearance for the battery strap.

Datasheet Summary
Powered by GS/AI

Part number 96 is a protective battery cap designed to snap onto 9 Volt battery contacts, preventing shorting, dust, and contamination when the battery is not in use. It is made from impact-resistant black polypropylene and fits securely over the battery terminals. The cap measures 1.181 inches (30.0 mm) in length and 0.787 inches (20.0 mm) in width, with a clearance for the battery strap.

Suppliers

Company
Product
Description
Supplier Links
Protective Cap for 9 Volt Battery - 96 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Protective Cap for 9 Volt Battery
96
Protective Cap for 9 Volt Battery 96
Part Number: 96 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Color: Black Material: Polypropylene Mounting: 9V Snap-On Type: Cover Protects 9 Volt Batteries and battery Packs when not in Use Snaps onto the battery's male/female snap-on connector and minimizes the likelihood of physical damage Prevents unwanted electrical discharge

Part Number: 96

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Color: Black
  • Material: Polypropylene
  • Mounting: 9V Snap-On
  • Type: Cover
  • Protects 9 Volt Batteries and battery Packs when not in Use
  • Snaps onto the battery's male/female snap-on connector and minimizes the likelihood of physical damage
  • Prevents unwanted electrical discharge
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Uncategorized Products
Product Number 96
Product Name Protective Cap for 9 Volt Battery
Unlock Full Specs
to access all available technical data

Similar Products

Hardware Kits - 36-SPR-8-ND - DigiKey
Keystone Electronics Corp.
View Details
PC Bracket D Sub, 9 Pin - 9200-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Staking Tools - 36-3079-ND - DigiKey
Keystone Electronics Corp.
View Details