CMC 4.5A 2LN 500OHM SMD AEC-Q200
CMC 4.5A 2LN 500OHM SMD AEC-Q200
CMC 4.5A 2LN 500OHM SMD AEC-Q200
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-ICM2020ER501RATR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |