Vishay Intertechnology, Inc. Dual SMD 67Ohm 100MHz Inductor and Choke ICM0805ER670M

Description
Common Mode Chokes Dual 67Ohm 100MHz 0.4A 0.25Ohm DCR SMD T/R Product overview: ICM0805ER670M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 67Ohm, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 67Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ICM0805ER670M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 67Ohm 100MHz 0.4A 0.25Ohm DCR SMD T/R Product overview: ICM0805ER670M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 67Ohm, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 67Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ICM0805ER670M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual SMD 67Ohm 100MHz Inductor and Choke - 839-ICM0805ER670M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 67Ohm 100MHz Inductor and Choke
839-ICM0805ER670M
Dual SMD 67Ohm 100MHz Inductor and Choke 839-ICM0805ER670M
Common Mode Chokes Dual 67Ohm 100MHz 0.4A 0.25Ohm DCR SMD T/R Product overview: ICM0805ER670M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 67Ohm, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 67Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ICM0805ER670M can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 67Ohm 100MHz 0.4A 0.25Ohm DCR SMD T/R Product overview: ICM0805ER670M from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 67Ohm, 100MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 67Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ICM0805ER670M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 541-1703-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-1703-2-ND
Common Mode Chokes 541-1703-2-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - 541-1703-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-1703-6-ND
Common Mode Chokes 541-1703-6-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - 541-1703-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
541-1703-1-ND
Common Mode Chokes 541-1703-1-ND
2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ICM0805ER670M 541-1703-2-ND
Product Name Dual SMD 67Ohm 100MHz Inductor and Choke Common Mode Chokes
Inductance Tolerance 20 (+/- %)
Impedance 67 ohms
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A106110TR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Leaded Inductors - 1048441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N2 0402DC-9N2XJRW , 0402DC-9N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details