Vishay Intertechnology, Inc. Wirewound Resistors - HVX1/2 40K 5

Description
Wirewound Resistors - Through Hole 40Kohms 5%
Request a Quote
Description
Wirewound Resistors - Through Hole 40Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - HVX1/2 40K 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
HVX1/2 40K 5
Wirewound Resistors - HVX1/2 40K 5
Wirewound Resistors - Through Hole 40Kohms 5%

Wirewound Resistors - Through Hole 40Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number HVX1/2 40K 5
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details