RES 3.3M OHM 1/2W 5% AXIAL Product overview: HVR3700003304JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR3700003304JR50
Win Source Part Number: 1374562-HVR370000330
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: HVR37
Package: Tape & Reel (TR)
Product Status: Active
Features: Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.157" Dia x 0.394" L (4.00mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 3.3 MOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
3.3 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
METAL FILM RESISTOR, 3.3MOHM, 5%; Resistance:3.3Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 3.3MOHM, 5%, FULL REEL; Resistance:3.3Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-HVR3700003304JR500 | 1374562-HVR3700003304JR500 | PPCHJ3.3MTR-ND | 26R4071 |
| Product Name | 2W Resistor | Resistors - Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 3.3Mohm, 5%; Resistance Vishay |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 3500 volts | 3500 volts | ||
| Operating AC Voltage | 3500 volts | 3500 volts | ||
| Standards and Certifications | RoHS | RoHS | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |