Vishay Intertechnology, Inc. 2W Resistor HVR3700002703JR500

Description
RES 270K OHM 1/2W 5% AXIAL Product overview: HVR3700002703JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR3700002703JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 270K OHM 1/2W 5% AXIAL Product overview: HVR3700002703JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR3700002703JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/2W 5% AXIAL Product overview: HVR3700002703JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR3700002703JR50 0 can be used for catalog matching and distributor lookup.

RES 270K OHM 1/2W 5% AXIAL Product overview: HVR3700002703JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-HVR3700002703JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPCHJ270KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHJ270KTR-ND
Through Hole Resistors PPCHJ270KTR-ND
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPCHJ270KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHJ270KCT-ND
Through Hole Resistors PPCHJ270KCT-ND
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - HVR3700002703JR500
804054-HVR3700002703JR500
Through Hole Resistors - HVR3700002703JR500 804054-HVR3700002703JR500
Manufacturer: Vishay BC Components Win Source Part Number: 804054-HVR3700002703 JR500 Packaging: Reel Features: Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 270 kOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.157" Dia x 0.394" L (4.00mm x 10.00mm) Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay BC Components
Win Source Part Number: 804054-HVR3700002703JR500
Packaging: Reel
Features: Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 270 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.157" Dia x 0.394" L (4.00mm x 10.00mm)
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
RES 270K OHM 1/2W 5% AXIAL - 886-HVR3700002703JR500 - Utmel Electronic Limited
Hong Kong, China
RES 270K OHM 1/2W 5% AXIAL
886-HVR3700002703JR500
RES 270K OHM 1/2W 5% AXIAL 886-HVR3700002703JR500
RES 270K OHM 1/2W 5% AXIAL

RES 270K OHM 1/2W 5% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 53-HVR3700002703JR500 PPCHJ270KTR-ND 804054-HVR3700002703JR500 886-HVR3700002703JR500
Product Name 2W Resistor Through Hole Resistors Through Hole Resistors - HVR3700002703JR500 RES 270K OHM 1/2W 5% AXIAL
Resistance Range 270000 ohms 270000 ohms 270000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers