Vishay Precision Group Through Hole Resistors HVR3700002404FR500

Description
2.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
2.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPCHF2.40MTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF2.40MTR-ND
Through Hole Resistors PPCHF2.40MTR-ND
2.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

2.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - PPCHF2.40MCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPCHF2.40MCT-ND
Through Hole Resistors PPCHF2.40MCT-ND
2.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

2.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, Metal Film, 2M4, 1%, 0.5W, Axial; Resistance Vishay - 61AC6074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 2M4, 1%, 0.5W, Axial; Resistance Vishay
61AC6074
Res, Metal Film, 2M4, 1%, 0.5W, Axial; Resistance Vishay 61AC6074
RES, METAL FILM, 2M4, 1%, 0.5W, AXIAL; Resistance:2.4Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, 2M4, 1%, 0.5W, AXIAL; Resistance:2.4Mohm; Product Range:HVR37 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3.5kV; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPCHF2.40MTR-ND 61AC6074
Product Name Through Hole Resistors Res, Metal Film, 2M4, 1%, 0.5W, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details