Vishay Precision Group Through Hole Resistors HVR3700001504JA100

Description
1.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-2081-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2081-1-ND
Through Hole Resistors 749-2081-1-ND
1.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

1.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2081-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2081-3-ND
Through Hole Resistors 749-2081-3-ND
1.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

1.5 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Hvr37 Series, 1.5 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay - 38K9363 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Hvr37 Series, 1.5 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay
38K9363
Through Hole Metal Film Resistor, Hvr37 Series, 1.5 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay 38K9363
Through Hole Metal Film Resistor, HVR37 Series, 1.5 Mohm, 500 mW, - 5%, 3.5 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, HVR37 Series, 1.5 Mohm, 500 mW, - 5%, 3.5 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-2081-1-ND 38K9363
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Hvr37 Series, 1.5 Mohm, 500 Mw, 5%, 3.5 Kv, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers