Vishay Intertechnology, Inc. Ceramic Capacitors HVCC203Y6P331KCAX

Description
HVCC 20KVDC 330PF 10% Y6P BULK E
Request a Quote Datasheet
Description
HVCC 20KVDC 330PF 10% Y6P BULK E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-HVCC203Y6P331KCAX-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HVCC203Y6P331KCAX-ND
Ceramic Capacitors 56-HVCC203Y6P331KCAX-ND
HVCC 20KVDC 330PF 10% Y6P BULK E

HVCC 20KVDC 330PF 10% Y6P BULK E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-HVCC203Y6P331KCAX-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 105 C (-22 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details