Vishay Intertechnology, Inc. Single Layer Ceramic Capacitors HVCC203Y6P101MEAX

Description
Vishay HVCC203Y6P101MEAX
Request a Quote Datasheet
Description
Vishay HVCC203Y6P101MEAX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 2042365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2042365
Single Layer Ceramic Capacitors 2042365
Vishay HVCC203Y6P101MEAX

Vishay HVCC203Y6P101MEAX

Supplier's Site
Ceramic Capacitors - 56-HVCC203Y6P101MEAX-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HVCC203Y6P101MEAX-ND
Ceramic Capacitors 56-HVCC203Y6P101MEAX-ND
100pF ±20% 20000V (20kV) Ceramic Capacitor Y6P Radial, Disc

100pF ±20% 20000V (20kV) Ceramic Capacitor Y6P Radial, Disc

Buy Now Datasheet
Ceramic Disc Capacitor, 100Pf, 20Kv, Rad Rohs Compliant Vishay - 75AH9029 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Capacitor, 100Pf, 20Kv, Rad Rohs Compliant Vishay
75AH9029
Ceramic Disc Capacitor, 100Pf, 20Kv, Rad Rohs Compliant Vishay 75AH9029
CERAMIC DISC CAPACITOR, 100PF, 20KV, RAD ROHS COMPLIANT: YES

CERAMIC DISC CAPACITOR, 100PF, 20KV, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - HVCC203Y6P101MEAX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HVCC203Y6P101MEAX
Ceramic Capacitors HVCC203Y6P101MEAX
HVCC 20KVDC 100PF 20% Y6P BULK E

HVCC 20KVDC 100PF 20% Y6P BULK E

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2042365 56-HVCC203Y6P101MEAX-ND 75AH9029 HVCC203Y6P101MEAX
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Disc Capacitor, 100Pf, 20Kv, Rad Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive General Purpose; High Voltage Capacitor General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers