Vishay Intertechnology, Inc. Ceramic Capacitors HVCC153Y6P681MEAX

Description
680pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5424-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5424-ND
Ceramic Capacitors BC5424-ND
680pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc

680pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, 680Pf, 15Kv, Radial; Capacitance Vishay - 94AC4513 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 680Pf, 15Kv, Radial; Capacitance Vishay
94AC4513
Ceramic Capacitor, 680Pf, 15Kv, Radial; Capacitance Vishay 94AC4513
CERAMIC CAPACITOR, 680PF, 15KV, RADIAL; Capacitance:680pF; Voltage Rating:15kV; Product Range:HVCC Series; Capacitance Tolerance:± 20%; Lead Spacing:12.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-30°C; RoHS Compliant: Yes

CERAMIC CAPACITOR, 680PF, 15KV, RADIAL; Capacitance:680pF; Voltage Rating:15kV; Product Range:HVCC Series; Capacitance Tolerance:± 20%; Lead Spacing:12.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-30°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - HVCC153Y6P681MEAX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HVCC153Y6P681MEAX
Ceramic Capacitors HVCC153Y6P681MEAX
CAP CER 680PF 15KV Y6P RADIAL

CAP CER 680PF 15KV Y6P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number BC5424-ND 94AC4513 HVCC153Y6P681MEAX
Product Name Ceramic Capacitors Ceramic Capacitor, 680Pf, 15Kv, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to ? C (-22 to ? F) -30 to 105 C (-22 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - M15G331J1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers