Vishay Intertechnology, Inc. Ceramic Capacitors HVCC153Y6P151MEAX

Description
150pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc
Request a Quote Datasheet
Description
150pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5420-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5420-ND
Ceramic Capacitors BC5420-ND
150pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc

150pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HVCC153Y6P151MEAX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HVCC153Y6P151MEAX
Ceramic Capacitors HVCC153Y6P151MEAX
CAP CER 150PF 15KV Y6P RADIAL

CAP CER 150PF 15KV Y6P RADIAL

Supplier's Site Datasheet
Ceramic Capacitor, 150Pf, 15Kv, Radial; Capacitance Vishay - 94AC4509 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 150Pf, 15Kv, Radial; Capacitance Vishay
94AC4509
Ceramic Capacitor, 150Pf, 15Kv, Radial; Capacitance Vishay 94AC4509
CERAMIC CAPACITOR, 150PF, 15KV, RADIAL; Capacitance:150pF; Voltage Rating:15kV; Product Range:HVCC Series; Capacitance Tolerance:± 20%; Lead Spacing:12.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-30°C; RoHS Compliant: Yes

CERAMIC CAPACITOR, 150PF, 15KV, RADIAL; Capacitance:150pF; Voltage Rating:15kV; Product Range:HVCC Series; Capacitance Tolerance:± 20%; Lead Spacing:12.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-30°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC5420-ND HVCC153Y6P151MEAX 94AC4509
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 150Pf, 15Kv, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F) -30 to ? C (-22 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-111122K02P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details