Vishay Intertechnology, Inc. Ceramic Capacitors HVCC153Y6P101MEAX

Description
100pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc
Request a Quote Datasheet
Description
100pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5419-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5419-ND
Ceramic Capacitors BC5419-ND
100pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc

100pF ±20% 15000V (15kV) Ceramic Capacitor Y6P Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - HVCC153Y6P101MEAX - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
HVCC153Y6P101MEAX
Capacitors - Ceramic Capacitors HVCC153Y6P101MEAX
CAP CER 100PF 15KV Y6P RADIAL

CAP CER 100PF 15KV Y6P RADIAL

Supplier's Site
Ceramic Capacitor, 100Pf, 15Kv, Radial; Capacitance Vishay - 94AC4507 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 15Kv, Radial; Capacitance Vishay
94AC4507
Ceramic Capacitor, 100Pf, 15Kv, Radial; Capacitance Vishay 94AC4507
CERAMIC CAPACITOR, 100PF, 15KV, RADIAL; Capacitance:100pF; Voltage Rating:15kV; Product Range:HVCC Series; Capacitance Tolerance:± 20%; Lead Spacing:12.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-30°C; RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 15KV, RADIAL; Capacitance:100pF; Voltage Rating:15kV; Product Range:HVCC Series; Capacitance Tolerance:± 20%; Lead Spacing:12.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature Min:-30°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - HVCC153Y6P101MEAX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HVCC153Y6P101MEAX
Ceramic Capacitors HVCC153Y6P101MEAX
CAP CER 100PF 15KV Y6P RADIAL

CAP CER 100PF 15KV Y6P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5419-ND HVCC153Y6P101MEAX 94AC4507 HVCC153Y6P101MEAX
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 100Pf, 15Kv, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F) -30 to ? C (-22 to ? F) -30 to 105 C (-22 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021293 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C17CF430K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details