Vishay Intertechnology, Inc. Ceramic Capacitors HVCC103Y6P471KCAX

Description
HVCC 10KVDC 470PF 10% Y6P BULK E
Request a Quote Datasheet
Description
HVCC 10KVDC 470PF 10% Y6P BULK E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-HVCC103Y6P471KCAX-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-HVCC103Y6P471KCAX-ND
Ceramic Capacitors 56-HVCC103Y6P471KCAX-ND
HVCC 10KVDC 470PF 10% Y6P BULK E

HVCC 10KVDC 470PF 10% Y6P BULK E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-HVCC103Y6P471KCAX-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 105 C (-22 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers