HVCC 10KVDC 100PF 20% Y6P BULK E
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56-HVCC103Y6P101MCAX-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose; High Voltage Capacitor |
| Operating Temperature | -30 to 105 C (-22 to 221 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |