4700pF ±10% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)
4700pF ±10% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)
4700pF ±10% 4000V (4kV) Ceramic Capacitor X7R 2225 (5763 Metric)
CAP, 4700PF, 4 KV, 10%, X7R, 2225; Capacitance:4700pF; Voltage Rating:4kV; Ceramic Capacitor Case:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes
CAP, MLCC, X7R, 4700PF, 4KV, 2225; Capacitance:4700pF; Voltage(DC):4kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.6mm; MSL:- RoHS Compliant: Yes
CAP, MLCC, X7R, 4700PF, 4KV, 2225; Capacitance:4700pF; Voltage(DC):4kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.6mm; MSL:- RoHS Compliant: Yes
CAP CER 4700PF 4KV X7R 2225
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1574-6-ND | 720-1574-1-ND | 96Y9323 | 95Y3240 | HV2225Y472KXVATHV |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 4700Pf, 4 Kv, 10%, X7R, 2225; Capacitance Vishay | Cap, Mlcc, X7R, 4700Pf, 4Kv, 2225; Capacitance Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |