Vishay Intertechnology, Inc. Ceramic Capacitors HV2225Y332KXMATHV

Description
3300pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1573-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1573-1-ND
Ceramic Capacitors 720-1573-1-ND
3300pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

3300pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1573-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1573-6-ND
Ceramic Capacitors 720-1573-6-ND
3300pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

3300pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1573-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1573-2-ND
Ceramic Capacitors 720-1573-2-ND
3300pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

3300pF ±10% 5000V (5kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV2225Y332KXMATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV2225Y332KXMATHV
Ceramic Capacitors HV2225Y332KXMATHV
CAP CER 3300PF 5KV X7R 2225

CAP CER 3300PF 5KV X7R 2225

Supplier's Site Datasheet
Cap, Mlcc, X7R, 3300Pf, 5Kv, 2225; Capacitance Vishay - 79Y7067 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3300Pf, 5Kv, 2225; Capacitance Vishay
79Y7067
Cap, Mlcc, X7R, 3300Pf, 5Kv, 2225; Capacitance Vishay 79Y7067
CAP, MLCC, X7R, 3300PF, 5KV, 2225; Capacitance:3300pF; Voltage(DC):5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 3300PF, 5KV, 2225; Capacitance:3300pF; Voltage(DC):5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 3300Pf, 5Kv, 2225; Capacitance Vishay - 95Y3239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3300Pf, 5Kv, 2225; Capacitance Vishay
95Y3239
Cap, Mlcc, X7R, 3300Pf, 5Kv, 2225; Capacitance Vishay 95Y3239
CAP, MLCC, X7R, 3300PF, 5KV, 2225; Capacitance:3300pF; Voltage(DC):5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 3300PF, 5KV, 2225; Capacitance:3300pF; Voltage(DC):5kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1573-1-ND 720-1573-6-ND HV2225Y332KXMATHV 79Y7067
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 3300Pf, 5Kv, 2225; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH016MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers