Vishay Intertechnology, Inc. Ceramic Capacitors HV2225Y222KXHATHV

Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1572-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1572-6-ND
Ceramic Capacitors 720-1572-6-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1572-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1572-2-ND
Ceramic Capacitors 720-1572-2-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1572-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1572-1-ND
Ceramic Capacitors 720-1572-1-ND
2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

2200pF ±10% 3000V (3kV) Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 2200Pf, 3Kv, 2225; Capacitance Vishay - 79Y7029 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2200Pf, 3Kv, 2225; Capacitance Vishay
79Y7029
Cap, Mlcc, X7R, 2200Pf, 3Kv, 2225; Capacitance Vishay 79Y7029
CAP, MLCC, X7R, 2200PF, 3KV, 2225; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 2200PF, 3KV, 2225; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 2200Pf, 3Kv, 2225; Capacitance Vishay - 95Y3238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 2200Pf, 3Kv, 2225; Capacitance Vishay
95Y3238
Cap, Mlcc, X7R, 2200Pf, 3Kv, 2225; Capacitance Vishay 95Y3238
CAP, MLCC, X7R, 2200PF, 3KV, 2225; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 2200PF, 3KV, 2225; Capacitance:2200pF; Voltage(DC):3kV; Capacitor Case / Package:2225 [5664 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:5.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1572-6-ND 720-1572-2-ND 79Y7029
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 2200Pf, 3Kv, 2225; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details