Vishay Intertechnology, Inc. Ceramic Capacitors HV2225A681JXMATHV

Description
680pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
680pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV2225A681JXMATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV2225A681JXMATHVTR-ND
Ceramic Capacitors 720-HV2225A681JXMATHVTR-ND
680pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

680pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV2225A681JXMATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV2225A681JXMATHVCT-ND
Ceramic Capacitors 720-HV2225A681JXMATHVCT-ND
680pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

680pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV2225A681JXMATHVDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 680 PF 5KV C0G 2225

CAP CER 680 PF 5KV C0G 2225

Buy Now Datasheet
Ceramic Capacitors - HV2225A681JXMATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV2225A681JXMATHV
Ceramic Capacitors HV2225A681JXMATHV
CAP CER 680 PF 5KV C0G 2225

CAP CER 680 PF 5KV C0G 2225

Supplier's Site Datasheet
Cap, 680Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay - 30AJ3360 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay
30AJ3360
Cap, 680Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay 30AJ3360
CAP, 680PF, 5KV, MLCC, 2225 ROHS COMPLIANT: YES

CAP, 680PF, 5KV, MLCC, 2225 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-HV2225A681JXMATHVTR-ND 720-HV2225A681JXMATHVDKR-ND HV2225A681JXMATHV 30AJ3360
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 680Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details