Vishay Intertechnology, Inc. Ceramic Capacitors HV2225A470JXMATHV

Description
47pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
47pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV2225A470JXMATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV2225A470JXMATHVCT-ND
Ceramic Capacitors 720-HV2225A470JXMATHVCT-ND
47pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

47pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV2225A470JXMATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV2225A470JXMATHVTR-ND
Ceramic Capacitors 720-HV2225A470JXMATHVTR-ND
47pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

47pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Cap, 47Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay - 30AJ3359 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay
30AJ3359
Cap, 47Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay 30AJ3359
CAP, 47PF, 5KV, MLCC, 2225 ROHS COMPLIANT: YES

CAP, 47PF, 5KV, MLCC, 2225 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - HV2225A470JXMATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV2225A470JXMATHV
Ceramic Capacitors HV2225A470JXMATHV
CAP CER 47 PF 5KV C0G 2225

CAP CER 47 PF 5KV C0G 2225

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - HV2225A470JXMATHV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
HV2225A470JXMATHV
Capacitors - Ceramic Capacitors HV2225A470JXMATHV
CAP CER 47 PF 5KV C0G 2225

CAP CER 47 PF 5KV C0G 2225

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-HV2225A470JXMATHVCT-ND 30AJ3359 HV2225A470JXMATHV HV2225A470JXMATHV
Product Name Ceramic Capacitors Cap, 47Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Film Paper Film Capacitors - 104PSB102K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details