Vishay Intertechnology, Inc. Ceramic Capacitors HV2225A221JXMATHV

Description
220pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet
Description
220pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV2225A221JXMATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV2225A221JXMATHVCT-ND
Ceramic Capacitors 720-HV2225A221JXMATHVCT-ND
220pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

220pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV2225A221JXMATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV2225A221JXMATHVTR-ND
Ceramic Capacitors 720-HV2225A221JXMATHVTR-ND
220pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

220pF ±5% 5000V (5kV) Ceramic Capacitor C0G, NP0 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV2225A221JXMATHVDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220 PF 5KV C0G 2225

CAP CER 220 PF 5KV C0G 2225

Buy Now Datasheet
Cap, 220Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay - 30AJ3358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay
30AJ3358
Cap, 220Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay 30AJ3358
CAP, 220PF, 5KV, MLCC, 2225 ROHS COMPLIANT: YES

CAP, 220PF, 5KV, MLCC, 2225 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - HV2225A221JXMATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV2225A221JXMATHV
Ceramic Capacitors HV2225A221JXMATHV
CAP CER 220 PF 5KV C0G 2225

CAP CER 220 PF 5KV C0G 2225

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-HV2225A221JXMATHVCT-ND 720-HV2225A221JXMATHVDKR-ND 30AJ3358 HV2225A221JXMATHV
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 5Kv, Mlcc, 2225 Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details