Vishay Intertechnology, Inc. Ceramic Capacitors HV1825Y391MXVATHV

Description
390pF ±20% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
390pF ±20% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HV1825Y391MXVATHV-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HV1825Y391MXVATHV-ND
Ceramic Capacitors HV1825Y391MXVATHV-ND
390pF ±20% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)

390pF ±20% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV1825Y391MXVATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV1825Y391MXVATHV
Ceramic Capacitors HV1825Y391MXVATHV
CAP CER 390PF 4KV X7R 1825

CAP CER 390PF 4KV X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HV1825Y391MXVATHV-ND HV1825Y391MXVATHV
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers