Vishay Intertechnology, Inc. Ceramic Capacitors HV1825Y332KXVATHV

Description
3300pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1560-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1560-2-ND
Ceramic Capacitors 720-1560-2-ND
3300pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)

3300pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1560-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1560-6-ND
Ceramic Capacitors 720-1560-6-ND
3300pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)

3300pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1560-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1560-1-ND
Ceramic Capacitors 720-1560-1-ND
3300pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)

3300pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Cap, 3300Pf, 4 Kv, 10%, X7R, 1825; Capacitance Vishay - 96Y9309 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 4 Kv, 10%, X7R, 1825; Capacitance Vishay
96Y9309
Cap, 3300Pf, 4 Kv, 10%, X7R, 1825; Capacitance Vishay 96Y9309
CAP, 3300PF, 4 KV, 10%, X7R, 1825; Capacitance:3300pF; Voltage Rating:4kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

CAP, 3300PF, 4 KV, 10%, X7R, 1825; Capacitance:3300pF; Voltage Rating:4kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 3300Pf, 4Kv, 1825; Capacitance Vishay - 95Y3226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3300Pf, 4Kv, 1825; Capacitance Vishay
95Y3226
Cap, Mlcc, X7R, 3300Pf, 4Kv, 1825; Capacitance Vishay 95Y3226
CAP, MLCC, X7R, 3300PF, 4KV, 1825; Capacitance:3300pF; Voltage(DC):4kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 3300PF, 4KV, 1825; Capacitance:3300pF; Voltage(DC):4kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 3300Pf, 4Kv, 1825; Capacitance Vishay - 79Y6663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3300Pf, 4Kv, 1825; Capacitance Vishay
79Y6663
Cap, Mlcc, X7R, 3300Pf, 4Kv, 1825; Capacitance Vishay 79Y6663
CAP, MLCC, X7R, 3300PF, 4KV, 1825; Capacitance:3300pF; Voltage(DC):4kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 3300PF, 4KV, 1825; Capacitance:3300pF; Voltage(DC):4kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - HV1825Y332KXVATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV1825Y332KXVATHV
Ceramic Capacitors HV1825Y332KXVATHV
CAP CER 3300PF 4KV X7R 1825

CAP CER 3300PF 4KV X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1560-2-ND 720-1560-6-ND 96Y9309 95Y3226 HV1825Y332KXVATHV
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3300Pf, 4 Kv, 10%, X7R, 1825; Capacitance Vishay Cap, Mlcc, X7R, 3300Pf, 4Kv, 1825; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-111122K02P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers