Vishay Intertechnology, Inc. SMD 0.0015uF 5000V Capacitor HV1825Y152KXMATHV

Description
Cap Ceramic 0.0015uF 5000V X7R 10% Pad SMD 1825 125°C T/R Product overview: HV1825Y152KXMATHV from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 5000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 5000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HV1825Y152KXMATHV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0015uF 5000V X7R 10% Pad SMD 1825 125°C T/R Product overview: HV1825Y152KXMATHV from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 5000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 5000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HV1825Y152KXMATHV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0015uF 5000V Capacitor
60-HV1825Y152KXMATHV
SMD 0.0015uF 5000V Capacitor 60-HV1825Y152KXMATHV
Cap Ceramic 0.0015uF 5000V X7R 10% Pad SMD 1825 125°C T/R Product overview: HV1825Y152KXMATHV from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 5000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 5000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HV1825Y152KXMATHV can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0015uF 5000V X7R 10% Pad SMD 1825 125°C T/R Product overview: HV1825Y152KXMATHV from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 5000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 5000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-HV1825Y152KXMATHV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-1559-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1559-6-ND
Ceramic Capacitors 720-1559-6-ND
1500pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

1500pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1559-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1559-1-ND
Ceramic Capacitors 720-1559-1-ND
1500pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

1500pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1559-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1559-2-ND
Ceramic Capacitors 720-1559-2-ND
1500pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

1500pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Controller -  - Win Source Electronics
Laguna Hills, CA, United States
Controller
Controller
Manufacturer: KDS Category: Controller Part Status: Active Capacitance: 35pF, 40pF Voltage - Rated: 6.3V Operating Temperature: -40°C ~ 85°C Features: Tape Seal Applications: Telecom Package / Case: 16-TFSOP (0.118", 3.00mm Width), 12 Leads Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Thickness (Max): 0.181" L x 0.126" W (4.60mm x 3.20mm)

Manufacturer: KDS
Category: Controller
Part Status: Active
Capacitance: 35pF, 40pF
Voltage - Rated: 6.3V
Operating Temperature: -40°C ~ 85°C
Features: Tape Seal
Applications: Telecom
Package / Case: 16-TFSOP (0.118", 3.00mm Width), 12 Leads
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Thickness (Max): 0.181" L x 0.126" W (4.60mm x 3.20mm)

Buy Now Datasheet
Cap, Mlcc, X7R, 1500Pf, 5Kv, 1825; Capacitance Vishay - 95Y3225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1500Pf, 5Kv, 1825; Capacitance Vishay
95Y3225
Cap, Mlcc, X7R, 1500Pf, 5Kv, 1825; Capacitance Vishay 95Y3225
CAP, MLCC, X7R, 1500PF, 5KV, 1825; Capacitance:1500pF; Voltage(DC):5kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1500PF, 5KV, 1825; Capacitance:1500pF; Voltage(DC):5kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1500Pf, 5Kv, 1825; Capacitance Vishay - 79Y6593 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1500Pf, 5Kv, 1825; Capacitance Vishay
79Y6593
Cap, Mlcc, X7R, 1500Pf, 5Kv, 1825; Capacitance Vishay 79Y6593
CAP, MLCC, X7R, 1500PF, 5KV, 1825; Capacitance:1500pF; Voltage(DC):5kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1500PF, 5KV, 1825; Capacitance:1500pF; Voltage(DC):5kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-HV1825Y152KXMATHV 720-1559-6-ND 720-1559-1-ND 95Y3225
Product Name SMD 0.0015uF 5000V Capacitor Ceramic Capacitors Ceramic Capacitors Controller Cap, Mlcc, X7R, 1500Pf, 5Kv, 1825; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1500 microF 3.50E-5 to 4.00E-5 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 335SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers