Vishay Intertechnology, Inc. Ceramic Capacitors HV1825Y102KXMATHV

Description
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1556-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1556-6-ND
Ceramic Capacitors 720-1556-6-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1556-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1556-2-ND
Ceramic Capacitors 720-1556-2-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1556-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1556-1-ND
Ceramic Capacitors 720-1556-1-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Cap, 1000Pf, 5 Kv, 10%, X7R, 1825; Capacitance Vishay - 96Y9305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 5 Kv, 10%, X7R, 1825; Capacitance Vishay
96Y9305
Cap, 1000Pf, 5 Kv, 10%, X7R, 1825; Capacitance Vishay 96Y9305
CAP, 1000PF, 5 KV, 10%, X7R, 1825; Capacitance:1000pF; Voltage Rating:5kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 5 KV, 10%, X7R, 1825; Capacitance:1000pF; Voltage Rating:5kV; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 1000Pf, 5Kv, 1825; Capacitance Vishay - 95Y3222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 5Kv, 1825; Capacitance Vishay
95Y3222
Cap, Mlcc, X7R, 1000Pf, 5Kv, 1825; Capacitance Vishay 95Y3222
CAP, MLCC, X7R, 1000PF, 5KV, 1825; Capacitance:1000pF; Voltage(DC):5kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 5KV, 1825; Capacitance:1000pF; Voltage(DC):5kV; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.5mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1000Pf, 5Kv, 1825; Capacitance Vishay - 79Y6553 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1000Pf, 5Kv, 1825; Capacitance Vishay
79Y6553
Cap, Mlcc, X7R, 1000Pf, 5Kv, 1825; Capacitance Vishay 79Y6553
CAP, MLCC, X7R, 1000PF, 5KV, 1825; Capacitance:1000pF; Voltage(DC):5kV; Voltage(AC):-; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1000PF, 5KV, 1825; Capacitance:1000pF; Voltage(DC):5kV; Voltage(AC):-; Ceramic Capacitor Case:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1556-6-ND 720-1556-2-ND 96Y9305 95Y3222 79Y6553
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 5 Kv, 10%, X7R, 1825; Capacitance Vishay Cap, Mlcc, X7R, 1000Pf, 5Kv, 1825; Capacitance Vishay Cap, Mlcc, X7R, 1000Pf, 5Kv, 1825; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers