Vishay Precision Group Ceramic Capacitors HV1812Y751KX6ATHV

Description
750pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
750pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV1812Y751KX6ATHVDKR-ND - DigiKey
Thief River Falls, MN, United States
750pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

750pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV1812Y751KX6ATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1812Y751KX6ATHVTR-ND
Ceramic Capacitors 720-HV1812Y751KX6ATHVTR-ND
750pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

750pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-HV1812Y751KX6ATHVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1812Y751KX6ATHVCT-ND
Ceramic Capacitors 720-HV1812Y751KX6ATHVCT-ND
750pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

750pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 750Pf, 6Kv, Mlcc, 1812 Rohs Compliant Vishay - 69AH0211 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 750Pf, 6Kv, Mlcc, 1812 Rohs Compliant Vishay
69AH0211
Cap, 750Pf, 6Kv, Mlcc, 1812 Rohs Compliant Vishay 69AH0211
CAP, 750PF, 6KV, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 750PF, 6KV, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-HV1812Y751KX6ATHVDKR-ND 720-HV1812Y751KX6ATHVTR-ND 69AH0211
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 750Pf, 6Kv, Mlcc, 1812 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details