Vishay Intertechnology, Inc. Ceramic Capacitors HV1812Y471MXVATHV

Description
470pF ±20% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
470pF ±20% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HV1812Y471MXVATHV-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HV1812Y471MXVATHV-ND
Ceramic Capacitors HV1812Y471MXVATHV-ND
470pF ±20% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)

470pF ±20% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV1812Y471MXVATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV1812Y471MXVATHV
Ceramic Capacitors HV1812Y471MXVATHV
CAP CER 470PF 4KV X7R 1812

CAP CER 470PF 4KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HV1812Y471MXVATHV-ND HV1812Y471MXVATHV
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details