Vishay Intertechnology, Inc. Ceramic Capacitors HV1812Y271KX6ATHV

Description
270pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
270pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV1812Y271KX6ATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1812Y271KX6ATHVTR-ND
Ceramic Capacitors 720-HV1812Y271KX6ATHVTR-ND
270pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

270pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV1812Y271KX6ATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV1812Y271KX6ATHV
Ceramic Capacitors HV1812Y271KX6ATHV
CAP CER 270 PF 6KV X7R 1812

CAP CER 270 PF 6KV X7R 1812

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 720-HV1812Y271KX6ATHVTR-ND HV1812Y271KX6ATHV
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details