Vishay Intertechnology, Inc. Ceramic Capacitors HV1812Y181KX6ATHV

Description
180pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
180pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV1812Y181KX6ATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1812Y181KX6ATHVTR-ND
Ceramic Capacitors 720-HV1812Y181KX6ATHVTR-ND
180pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

180pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 720-HV1812Y181KX6ATHVTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details