Vishay Intertechnology, Inc. Ceramic Capacitors HV1812Y152KXVATHV

Description
1500pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1550-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1550-2-ND
Ceramic Capacitors 720-1550-2-ND
1500pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1500pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1550-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1550-1-ND
Ceramic Capacitors 720-1550-1-ND
1500pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1500pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1550-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1550-6-ND
Ceramic Capacitors 720-1550-6-ND
1500pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1500pF ±10% 4000V (4kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 1500Pf, 4Kv, 1812; Capacitance Vishay - 79Y6393 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1500Pf, 4Kv, 1812; Capacitance Vishay
79Y6393
Cap, Mlcc, X7R, 1500Pf, 4Kv, 1812; Capacitance Vishay 79Y6393
CAP, MLCC, X7R, 1500PF, 4KV, 1812; Capacitance:1500pF; Voltage(DC):4kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1500PF, 4KV, 1812; Capacitance:1500pF; Voltage(DC):4kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1500Pf, 4Kv, 1812; Capacitance Vishay - 95Y3216 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1500Pf, 4Kv, 1812; Capacitance Vishay
95Y3216
Cap, Mlcc, X7R, 1500Pf, 4Kv, 1812; Capacitance Vishay 95Y3216
CAP, MLCC, X7R, 1500PF, 4KV, 1812; Capacitance:1500pF; Voltage(DC):4kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1500PF, 4KV, 1812; Capacitance:1500pF; Voltage(DC):4kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:HV Series; Product Length:4.58mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - HV1812Y152KXVATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV1812Y152KXVATHV
Ceramic Capacitors HV1812Y152KXVATHV
CAP CER 1500PF 4KV X7R 1812

CAP CER 1500PF 4KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1550-2-ND 720-1550-6-ND 79Y6393 HV1812Y152KXVATHV
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 1500Pf, 4Kv, 1812; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 226SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers