330pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1808 (4520 Metric)
330pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1808 (4520 Metric)
330pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1808 (4520 Metric)
CAP, 330PF, 6KV, MLCC, 1808 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-HV1808Y331KX6ATHVTR-ND | 720-HV1808Y331KX6ATHVDKR-ND | 69AH0205 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 330Pf, 6Kv, Mlcc, 1808 Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |