Vishay Precision Group Ceramic Capacitors HV1808Y151KX6ATHV

Description
150pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
150pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-HV1808Y151KX6ATHVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-HV1808Y151KX6ATHVTR-ND
Ceramic Capacitors 720-HV1808Y151KX6ATHVTR-ND
150pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1808 (4520 Metric)

150pF ±10% 6000V (6kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - HV1808Y151KX6ATHV - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HV1808Y151KX6ATHV
Ceramic Capacitors HV1808Y151KX6ATHV
CAP CER 150 PF 6KV X7R 1808

CAP CER 150 PF 6KV X7R 1808

Supplier's Site
Cap, 150Pf, 6Kv, Mlcc, 1808 Rohs Compliant Vishay - 69AH0204 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 6Kv, Mlcc, 1808 Rohs Compliant Vishay
69AH0204
Cap, 150Pf, 6Kv, Mlcc, 1808 Rohs Compliant Vishay 69AH0204
CAP, 150PF, 6KV, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 150PF, 6KV, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-HV1808Y151KX6ATHVTR-ND HV1808Y151KX6ATHV 69AH0204
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 6Kv, Mlcc, 1808 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1711166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details