HSZ 500V 68PF ±10% K2000 e3
CAP CER 68PF 500V Y5T RADIAL
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70K2699 | HSZ680KAQBRBKR |
| Product Name | Hsz 500V 68Pf ±10% K2000 E3 Vishay | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | |
| Applications | General Purpose |