CAP CER 4700PF 500V Y5T RADIAL
CAP CER 4700PF 500V Y5T RADIAL
HSZ 500V 4,7nF ±20% K2000 e3
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | HSZ472MAQCF0KR | HSZ472MAQCF0KR | 70K2687 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Hsz 500V 4,7Nf ±20% K2000 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | General Purpose | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |