HSZ 500V 1,8nF ±10% K2000 e3
CAP CER 1800PF 500V Y5T RADIAL
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70K2638 | HSZ182KAQBF0KR |
| Product Name | Hsz 500V 1,8Nf ±10% K2000 E3 Vishay | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |