CAP CER 4700PF 500V Y5U RADIAL
HSE 500V 4,7NF -20% K4000 E3
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HSE472SAQCF0KR | 70K2546 |
| Product Name | Ceramic Capacitors | Hse 500V 4,7Nf -20% K4000 E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |