Vishay Intertechnology, Inc. Ceramic Capacitors HR0035BB50291BA1

Description
5000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Y5U (E) Button
Request a Quote Datasheet
Description
5000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Y5U (E) Button
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HR0035BB50291BA1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HR0035BB50291BA1-ND
Ceramic Capacitors HR0035BB50291BA1-ND
5000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Y5U (E) Button

5000pF -20%, +50% 2000V (2kV) Ceramic Capacitor Y5U (E) Button

Buy Now Datasheet
Ceramic Capacitors - HR0035BB50291BA1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HR0035BB50291BA1
Ceramic Capacitors HR0035BB50291BA1
CAP CER 5000PF 2KV Y5U NONSTND

CAP CER 5000PF 2KV Y5U NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HR0035BB50291BA1-ND HR0035BB50291BA1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210Y1K20151KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details