Vishay Intertechnology, Inc. Ceramic Capacitors HR0030VW25291BB1

Description
2500pF -20%, +50% 5600V (5.6kV) Ceramic Capacitor Y5U (E) Button
Request a Quote Datasheet
Description
2500pF -20%, +50% 5600V (5.6kV) Ceramic Capacitor Y5U (E) Button
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HR0030VW25291BB1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HR0030VW25291BB1-ND
Ceramic Capacitors HR0030VW25291BB1-ND
2500pF -20%, +50% 5600V (5.6kV) Ceramic Capacitor Y5U (E) Button

2500pF -20%, +50% 5600V (5.6kV) Ceramic Capacitor Y5U (E) Button

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number HR0030VW25291BB1-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details