Vishay Intertechnology, Inc. Ceramic Capacitors HR0030VR50291BB2

Description
5000pF -20%, +50% 2800V (2.8kV) Ceramic Capacitor Y5U (E) Button
Request a Quote Datasheet
Description
5000pF -20%, +50% 2800V (2.8kV) Ceramic Capacitor Y5U (E) Button
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HR0030VR50291BB2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HR0030VR50291BB2-ND
Ceramic Capacitors HR0030VR50291BB2-ND
5000pF -20%, +50% 2800V (2.8kV) Ceramic Capacitor Y5U (E) Button

5000pF -20%, +50% 2800V (2.8kV) Ceramic Capacitor Y5U (E) Button

Buy Now Datasheet
Ceramic Capacitors - HR0030VR50291BB2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HR0030VR50291BB2
Ceramic Capacitors HR0030VR50291BB2
CAP CER 5000PF 2.8KV Y5U NONSTND

CAP CER 5000PF 2.8KV Y5U NONSTND

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HR0030VR50291BB2-ND HR0030VR50291BB2
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 50 (+/- %) 50 (+/- %)
WVDC 2800 volts 2800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106MKP275KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 1725904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details